Panasonic Chip Resistor - Surface Mount - ERA-2AEB753X ERA-2AEB753X

Description
Manufacturer: Panasonic Win Source Part Number: 918503-ERA-2AEB753X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 75 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA2AEB753X, P75KDCDKR, P75KDCCT, P75KDCTR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918503-ERA-2AEB753X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 75 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA2AEB753X, P75KDCDKR, P75KDCCT, P75KDCTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-2AEB753X
918503-ERA-2AEB753X
Chip Resistor - Surface Mount - ERA-2AEB753X 918503-ERA-2AEB753X
Manufacturer: Panasonic Win Source Part Number: 918503-ERA-2AEB753X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 75 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA2AEB753X, P75KDCDKR, P75KDCCT, P75KDCTR

Manufacturer: Panasonic
Win Source Part Number: 918503-ERA-2AEB753X
Series: ERA-2A
Operating Temperature Range: -55°C ~ 155°C
Features: 75 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA2AEB753X, P75KDCDKR, P75KDCCT, P75KDCTR

Buy Now Datasheet
Singapore, Singapore
SMD 25V 63mW Resistor
52-ERA-2AEB753X
SMD 25V 63mW Resistor 52-ERA-2AEB753X
75kR 0.1% 0402 Metal Film Chip Resistor, 25V, 63mW, SMD Product overview: ERA-2AEB753X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB753X can be used for catalog matching and distributor lookup.

75kR 0.1% 0402 Metal Film Chip Resistor, 25V, 63mW, SMD Product overview: ERA-2AEB753X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB753X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 75K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W8963 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W8963
Res, 75K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W8963
RES, 75K, 0.1%, 0.063W, METAL FILM, 0402; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 75K, 0.1%, 0.063W, METAL FILM, 0402; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 918503-ERA-2AEB753X 52-ERA-2AEB753X 49W8963
Product Name Chip Resistor - Surface Mount - ERA-2AEB753X SMD 25V 63mW Resistor Res, 75K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 75000 ohms 75000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD205JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers