Panasonic Res, Metal Film (Thin Film), 68R, 0.1%, 0.063W, 0402; Resistance Panasonic ERA-2AEB680X

Description
RES, METAL FILM (THIN FILM), 68R, 0.1%, 0.063W, 0402; Resistance:68ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 68R, 0.1%, 0.063W, 0402; Resistance:68ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 68R, 0.1%, 0.063W, 0402; Resistance Panasonic - 08N2089 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 68R, 0.1%, 0.063W, 0402; Resistance Panasonic
08N2089
Res, Metal Film (Thin Film), 68R, 0.1%, 0.063W, 0402; Resistance Panasonic 08N2089
RES, METAL FILM (THIN FILM), 68R, 0.1%, 0.063W, 0402; Resistance:68ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 68R, 0.1%, 0.063W, 0402; Resistance:68ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08N2089
Product Name Res, Metal Film (Thin Film), 68R, 0.1%, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 68 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details