RES SMD 62K OHM 0.1% 1/16W 0402
RES SMD 62K OHM 0.1% 1/16W 0402
RES, 62K, 0.1%, 0.063W, METAL FILM, 0402; Resistance:62kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Res Thin Film 0402 62K Ohm 0.1% 0.063W(1/16W) ±25ppm/C Molded SMD Automotive Punched T/R
| ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | ERA-2AEB623X | ERA-2AEB623X | 49W8931 | 590-ERA-2AEB623X |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 62K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic | Res Thin Film 0402 62K Ohm 0.1% 0.063W(1/16W) ±25ppm/C Molded SMD Automotive Punched T/R |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | MetalFilm | Thin Film (Chip); Thin Film |
| Resistance Range | 62000 ohms | 62000 ohms | 62000 ohms | 62000 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 0.0630 to 0.0625 watts | 0.0630 to 0.0625 watts | 0.0630 watts | 0.0630 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |