Panasonic Chip Resistor - Surface Mount ERA-2AEB620X

Description
RES SMD 62 OHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 62 OHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2AEB620X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AEB620X
Chip Resistor - Surface Mount ERA-2AEB620X
RES SMD 62 OHM 0.1% 1/16W 0402

RES SMD 62 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 62R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W8928 - Newark, An Avnet Company
Chicago, IL, United States
Res, 62R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W8928
Res, 62R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W8928
RES, 62R, 0.1%, 0.063W, METAL FILM, 0402; Resistance:62ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 62R, 0.1%, 0.063W, METAL FILM, 0402; Resistance:62ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-2AEB620X 49W8928
Product Name Chip Resistor - Surface Mount Res, 62R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm
Resistance Range 62 ohms 62 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1614961-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers