RES, 6K04, 0.1%, 0.063W, METAL FILM/0402; Resistance:6.04kohm;
THIN FILM RESISTOR,CHIP,0402,1
RES SMD 6.04KOHM 0.1% 1/16W 0402
RES SMD 6.04KOHM 0.1% 1/16W 0402
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 49W8922 | 56AK9840 | ERA-2AEB6041X | ERA-2AEB6041X |
| Product Name | Res, 6K04, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic | Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Technology / Construction | MetalFilm | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | 0402 | 0402; 0402 (1005 Metric) | |
| Resistance Range | 6040 ohms | 6040 ohms | 6040 ohms |