Panasonic Chip Resistor - Surface Mount ERA-2AEB563X

Description
RES SMD 56K OHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 56K OHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2AEB563X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AEB563X
Chip Resistor - Surface Mount ERA-2AEB563X
RES SMD 56K OHM 0.1% 1/16W 0402

RES SMD 56K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 56K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic - 49W8911 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 56K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
49W8911
Res, Metal Film (Thin Film), 56K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic 49W8911
RES, METAL FILM (THIN FILM), 56K, 0.1%, 0.063W, 0402, REEL; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 56K, 0.1%, 0.063W, 0402, REEL; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-2AEB563X 49W8911
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 56K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 56000 ohms 56000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers