Panasonic Chip Resistor - Surface Mount ERA-2AEB5232X

Description
RES SMD 52.3KOHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 52.3KOHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2AEB5232X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AEB5232X
Chip Resistor - Surface Mount ERA-2AEB5232X
RES SMD 52.3KOHM 0.1% 1/16W 0402

RES SMD 52.3KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2AEB5232X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB5232X
Resistors - Chip Resistor - Surface Mount ERA-2AEB5232X
RES SMD 52.3KOHM 0.1% 1/16W 0402

RES SMD 52.3KOHM 0.1% 1/16W 0402

Supplier's Site
Res, 52K3, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8895 - Newark, An Avnet Company
Chicago, IL, United States
Res, 52K3, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8895
Res, 52K3, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8895
RES, 52K3, 0.1%, 0.063W, METAL FILM/0402; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 52K3, 0.1%, 0.063W, METAL FILM/0402; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 56AK9826 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
56AK9826
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 56AK9826
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors Resistors
Product Number ERA-2AEB5232X ERA-2AEB5232X 49W8895 56AK9826
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 52K3, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm Thin Film (Chip)
Resistance Range 52300 ohms 52300 ohms 52300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879061-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details