Panasonic Resistors - Chip Resistor - Surface Mount ERA-2AEB4872X

Description
RES SMD 48.7KOHM 0.1% 1/16W 0402
Description
RES SMD 48.7KOHM 0.1% 1/16W 0402

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-2AEB4872X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB4872X
Resistors - Chip Resistor - Surface Mount ERA-2AEB4872X
RES SMD 48.7KOHM 0.1% 1/16W 0402

RES SMD 48.7KOHM 0.1% 1/16W 0402

Supplier's Site
Res, 48K7, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8879 - Newark, An Avnet Company
Chicago, IL, United States
Res, 48K7, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8879
Res, 48K7, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8879
RES, 48K7, 0.1%, 0.063W, METAL FILM/0402; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 48K7, 0.1%, 0.063W, METAL FILM/0402; Resistance:48.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2AEB4872X 49W8879
Product Name Resistors - Chip Resistor - Surface Mount Res, 48K7, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 48700 ohms 48700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details