Panasonic Chip Resistor - Surface Mount ERA-2AEB4752X

Description
RES SMD 47.5KOHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 47.5KOHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2AEB4752X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AEB4752X
Chip Resistor - Surface Mount ERA-2AEB4752X
RES SMD 47.5KOHM 0.1% 1/16W 0402

RES SMD 47.5KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2AEB4752X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB4752X
Resistors - Chip Resistor - Surface Mount ERA-2AEB4752X
RES SMD 47.5KOHM 0.1% 1/16W 0402

RES SMD 47.5KOHM 0.1% 1/16W 0402

Supplier's Site
Res, 47K5, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8875 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K5, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8875
Res, 47K5, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8875
RES, 47K5, 0.1%, 0.063W, METAL FILM/0402; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 47K5, 0.1%, 0.063W, METAL FILM/0402; Resistance:47.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERA-2AEB4752X ERA-2AEB4752X 49W8875
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 47K5, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm
Resistance Range 47500 ohms 47500 ohms 47500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details