0402 SMD Metal Film Resistor, 47kR, 0.1%, 25V, 63mW Product overview: ERA-2AEB473X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB473X can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 870707-ERA-2AEB473X
Series: ERA-2A
Operating Temperature Range: -55°C ~ 155°C
Features: 47 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P47KDCCT, P47KDCTR, ERA2AEB473X, P47KDCDKR, Q8555336A
RES, METAL FILM (THIN FILM), 47K, 0.1%, 0.063W, 0402; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes
RES, METAL FILM (THIN FILM), 47K, 0.1%, 0.063W, 0402, REEL; Resistance:47kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
RES SMD 47K OHM 0.1% 1/16W 0402
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-ERA-2AEB473X | 870707-ERA-2AEB473X | 53W8337 | 53W8422 | ERA-2AEB473X |
| Product Name | SMD 25V 63mW Resistor | Chip Resistor - Surface Mount - ERA-2AEB473X | Res, Metal Film (Thin Film), 47K, 0.1%, 0.063W, 0402; Resistance Panasonic | Res, Metal Film (Thin Film), 47K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic | Chip Resistor - Surface Mount |
| Technology / Construction | METAL FILM | MetalFilm; Thin Film (Chip) | MetalFilm; Thin Film (Chip) | MetalFilm; Thin Film (Chip) | Thin Film (Chip) |
| Resistance Range | 47000 ohms | 47000 ohms | 47000 ohms | 47000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Operating DC Voltage | 25 volts | 50 volts | |||
| Operating AC Voltage | 25 volts | 50 volts |