Panasonic SMD 16W Resistor ERA-2AEB472X

Description
4.7kR 0.1% 1/16W 0402 SMD Metal Film Resistor Product overview: ERA-2AEB472X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB472X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.7kR 0.1% 1/16W 0402 SMD Metal Film Resistor Product overview: ERA-2AEB472X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB472X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16W Resistor
52-ERA-2AEB472X
SMD 16W Resistor 52-ERA-2AEB472X
4.7kR 0.1% 1/16W 0402 SMD Metal Film Resistor Product overview: ERA-2AEB472X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB472X can be used for catalog matching and distributor lookup.

4.7kR 0.1% 1/16W 0402 SMD Metal Film Resistor Product overview: ERA-2AEB472X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB472X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057426-ERA-2AEB472X
Resistors - Chip Resistor - Surface Mount 1057426-ERA-2AEB472X
Win Source Part Number: 1057426-ERA-2AEB472X Category: Resistors>Chip Resistor - Surface Mount Series: ERA-2A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 4.7 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CPF0402B4K7E; RT0402BRD074K7L; CPF0402B4K7E1; TNPW04024K70BEED; ERA-2AEB512X; ERA-2AEB5111X; TNPW04024K32BEEDERA- 2AEB472X.; ERA2AEB472X; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P4.7KDCDKR,P4.7KDCTR ,P4.7KDCCT,ERA2AEB47 2X Base Product Number: ERA-2AE

Win Source Part Number: 1057426-ERA-2AEB472X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-2A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 4.7 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CPF0402B4K7E; RT0402BRD074K7L; CPF0402B4K7E1; TNPW04024K70BEED; ERA-2AEB512X; ERA-2AEB5111X; TNPW04024K32BEEDERA-2AEB472X.; ERA2AEB472X;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P4.7KDCDKR,P4.7KDCTR,P4.7KDCCT,ERA2AEB472X
Base Product Number: ERA-2AE

Buy Now Datasheet
Chip Resistor - Surface Mount - ERA-2AEB472X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AEB472X
Chip Resistor - Surface Mount ERA-2AEB472X
RES SMD 4.7K OHM 0.1% 1/16W 0402

RES SMD 4.7K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 4K7, 0.1%, 0.063W, 0402; Resistance Panasonic - 53W8336 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K7, 0.1%, 0.063W, 0402; Resistance Panasonic
53W8336
Res, Metal Film (Thin Film), 4K7, 0.1%, 0.063W, 0402; Resistance Panasonic 53W8336
RES, METAL FILM (THIN FILM), 4K7, 0.1%, 0.063W, 0402; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K7, 0.1%, 0.063W, 0402; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 4K7, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic - 53W8421 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K7, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
53W8421
Res, Metal Film (Thin Film), 4K7, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic 53W8421
RES, METAL FILM (THIN FILM), 4K7, 0.1%, 0.063W, 0402, REEL; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K7, 0.1%, 0.063W, 0402, REEL; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-ERA-2AEB472X 1057426-ERA-2AEB472X ERA-2AEB472X 53W8336 53W8421
Product Name SMD 16W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 4K7, 0.1%, 0.063W, 0402; Resistance Panasonic Res, Metal Film (Thin Film), 4K7, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
Technology / Construction METAL FILM MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts 50 volts
Operating AC Voltage 25 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614884-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12 ohms
View Details
2 suppliers