RES, 4K32, 0.1%, 0.063W, METAL FILM/0402; Resistance:4.32kohm;
RES SMD 4.32KOHM 0.1% 1/16W 0402
RES SMD 4.32KOHM 0.1% 1/16W 0402
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 49W8860 | ERA-2AEB4321X | ERA-2AEB4321X |
| Product Name | Res, 4K32, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Technology / Construction | MetalFilm | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | 0402; 0402 (1005 Metric) | |
| Resistance Range | 4320 ohms | 4320 ohms | 4320 ohms |