Panasonic Resistors - Chip Resistor - Surface Mount ERA-2AEB4220X

Description
RES SMD 422 OHM 0.1% 1/16W 0402
Description
RES SMD 422 OHM 0.1% 1/16W 0402

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-2AEB4220X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB4220X
Resistors - Chip Resistor - Surface Mount ERA-2AEB4220X
RES SMD 422 OHM 0.1% 1/16W 0402

RES SMD 422 OHM 0.1% 1/16W 0402

Supplier's Site
Res, 422R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8854 - Newark, An Avnet Company
Chicago, IL, United States
Res, 422R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8854
Res, 422R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8854
RES, 422R, 0.1%, 0.063W, METAL FILM/0402; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 422R, 0.1%, 0.063W, METAL FILM/0402; Resistance:422ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2AEB4220X 49W8854
Product Name Resistors - Chip Resistor - Surface Mount Res, 422R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 422 ohms 422 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details