RES, METAL FILM (THIN FILM), 39K, 0.1%, 0.063W, 0402, REEL; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
RES, METAL FILM (THIN FILM), 39K, 0.1%, 0.063W, 0402; Resistance:39kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes
RES MTLFLM 0402 39K OHM 0.1% 1/16W 25PPM/ C SMD ROHS COMPLIANT: YES
RES SMD 39K OHM 0.1% 1/16W 0402
| Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 49W8847 | 05X8521 | 81AC8332 | ERA-2AEB393X |
| Product Name | Res, Metal Film (Thin Film), 39K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic | Res, Metal Film (Thin Film), 39K, 0.1%, 0.063W, 0402; Resistance Panasonic | Res Mtlflm 0402 39K Ohm 0.1% 1/16W 25Ppm/ C Smd Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Technology / Construction | MetalFilm; Thin Film (Chip) | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | 0402; 0402 [1005 Metric] | 0402 | |
| Resistance Range | 39000 ohms | 39000 ohms | 39000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |