Panasonic Chip Resistor - Surface Mount ERA-2AEB3572X

Description
RES SMD 35.7KOHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 35.7KOHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2AEB3572X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AEB3572X
Chip Resistor - Surface Mount ERA-2AEB3572X
RES SMD 35.7KOHM 0.1% 1/16W 0402

RES SMD 35.7KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 35K7, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8829 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35K7, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8829
Res, 35K7, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8829
RES, 35K7, 0.1%, 0.063W, METAL FILM/0402; Resistance:35.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 35K7, 0.1%, 0.063W, METAL FILM/0402; Resistance:35.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-2AEB3572X 49W8829
Product Name Chip Resistor - Surface Mount Res, 35K7, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm
Resistance Range 35700 ohms 35700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573282 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 220 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers