Panasonic SMD 300 Ohm 16W Resistor ERA-2AEB301X

Description
300 Ohm 0.1% 1/16W 0402 SMD Metal Film Resistor Product overview: ERA-2AEB301X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB301X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
300 Ohm 0.1% 1/16W 0402 SMD Metal Film Resistor Product overview: ERA-2AEB301X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB301X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 300 Ohm 16W Resistor
52-ERA-2AEB301X
SMD 300 Ohm 16W Resistor 52-ERA-2AEB301X
300 Ohm 0.1% 1/16W 0402 SMD Metal Film Resistor Product overview: ERA-2AEB301X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB301X can be used for catalog matching and distributor lookup.

300 Ohm 0.1% 1/16W 0402 SMD Metal Film Resistor Product overview: ERA-2AEB301X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB301X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 30R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W8803 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W8803
Res, 30R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W8803
RES, 30R, 0.1%, 0.063W, METAL FILM, 0402; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 30R, 0.1%, 0.063W, METAL FILM, 0402; Resistance:300ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERA-2AEB301X 49W8803
Product Name SMD 300 Ohm 16W Resistor Res, 30R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
Resistance Range 300 ohms 300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details