The Thin Film Resistor, chip, 0402, 1/16W, 0.1% from Panasonic is designed for high reliability and stability under varying environmental conditions, rated for operation between -55°C and +155°C. It features a power rating of 0.063W and a temperature coefficient of resistance (TCR) of ±15vó10^-6/K. This resistor is compliant with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant. It offers low resistance tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The product is packaged in various methods, including pressed and punched carrier taping, ensuring ease of handling during assembly. This component is ideal for engineers seeking reliable performance in compact electronic designs.
RES, 27K4, 0.1%, 0.063W, METAL FILM/0402; Resistance:27.4kohm;
THIN FILM RESISTOR,CHIP,0402,1
RES SMD 27.4KOHM 0.1% 1/16W 0402
| Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 49W8793 | 56AK9739 | ERA-2AEB2742X |
| Product Name | Res, 27K4, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic | Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | MetalFilm | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | 0402 | 0402; 0402 (1005 Metric) |
| Resistance Range | 27400 ohms | 27400 ohms |