Panasonic SMD 24.3KOHM 16W Resistor ERA-2AEB2432X

Description
RES SMD 24.3KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2432X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.3KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.3KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2432X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 24.3KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2432X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.3KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.3KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2432X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 24.3KOHM 16W Resistor
52-ERA-2AEB2432X
SMD 24.3KOHM 16W Resistor 52-ERA-2AEB2432X
RES SMD 24.3KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2432X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.3KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.3KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2432X can be used for catalog matching and distributor lookup.

RES SMD 24.3KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2432X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.3KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.3KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2432X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2AEB2432X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB2432X
Resistors - Chip Resistor - Surface Mount ERA-2AEB2432X
RES SMD 24.3KOHM 0.1% 1/16W 0402

RES SMD 24.3KOHM 0.1% 1/16W 0402

Supplier's Site
Res, 24K3, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K3, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8775
Res, 24K3, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8775
RES, 24K3, 0.1%, 0.063W, METAL FILM/0402; Resistance:24.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 24K3, 0.1%, 0.063W, METAL FILM/0402; Resistance:24.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 56AK9727 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
56AK9727
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 56AK9727
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-2AEB2432X ERA-2AEB2432X 49W8775 56AK9727
Product Name SMD 24.3KOHM 16W Resistor Resistors - Chip Resistor - Surface Mount Res, 24K3, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
Technology / Construction Thin Film Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402
Resistance Range 24300 ohms 24300 ohms 24300 ohms
Power Rating 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 3-2176093-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 19100 ohms
View Details
3 suppliers