Panasonic SMD 2.43KOHM 16W Resistor ERA-2AEB2431X

Description
RES SMD 2.43KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2431X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.43KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.43KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2431X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2.43KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2431X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.43KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.43KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2431X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.43KOHM 16W Resistor
52-ERA-2AEB2431X
SMD 2.43KOHM 16W Resistor 52-ERA-2AEB2431X
RES SMD 2.43KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2431X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.43KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.43KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2431X can be used for catalog matching and distributor lookup.

RES SMD 2.43KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2431X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.43KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.43KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2431X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 2K43, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8774 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K43, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8774
Res, 2K43, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8774
RES, 2K43, 0.1%, 0.063W, METAL FILM/0402; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 2K43, 0.1%, 0.063W, METAL FILM/0402; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERA-2AEB2431X 49W8774
Product Name SMD 2.43KOHM 16W Resistor Res, 2K43, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Technology / Construction Thin Film MetalFilm
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 2430 ohms 2430 ohms
Power Rating 0.0630 watts 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details