Panasonic SMD 243 OHM 16W Resistor ERA-2AEB2430X

Description
RES SMD 243 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2430X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 243 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 243 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2430X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 243 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2430X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 243 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 243 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2430X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 243 OHM 16W Resistor
52-ERA-2AEB2430X
SMD 243 OHM 16W Resistor 52-ERA-2AEB2430X
RES SMD 243 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2430X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 243 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 243 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2430X can be used for catalog matching and distributor lookup.

RES SMD 243 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2430X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 243 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 243 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2430X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 243R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 243R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8773
Res, 243R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8773
RES, 243R, 0.1%, 0.063W, METAL FILM/0402; Resistance:243ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 243R, 0.1%, 0.063W, METAL FILM/0402; Resistance:243ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERA-2AEB2430X 49W8773
Product Name SMD 243 OHM 16W Resistor Res, 243R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Technology / Construction Thin Film MetalFilm
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 243 ohms 243 ohms
Power Rating 0.0630 watts 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details