Panasonic Chip Resistor - Surface Mount ERA-2AEB241X

Description
RES SMD 240 OHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 240 OHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2AEB241X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AEB241X
Chip Resistor - Surface Mount ERA-2AEB241X
RES SMD 240 OHM 0.1% 1/16W 0402

RES SMD 240 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 56AK9722 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
56AK9722
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 56AK9722
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 24R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W8770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W8770
Res, 24R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W8770
RES, 24R, 0.1%, 0.063W, METAL FILM, 0402; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 24R, 0.1%, 0.063W, METAL FILM, 0402; Resistance:240ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERA-2AEB241X 56AK9722 49W8770
Product Name Chip Resistor - Surface Mount Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic Res, 24R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip) MetalFilm
Resistance Range 240 ohms 240 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details