RES SMD 226 OHM 0.1% 1/16W 0402
RES SMD 226 OHM 0.1% 1/16W 0402
RES, 226R, 0.1%, 0.063W, METAL FILM/0402; Resistance:226ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
THIN FILM RESISTOR,CHIP,0402,1
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | ERA-2AEB2260X | ERA-2AEB2260X | 49W8761 | 56AK9715 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 226R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic | Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 (1005 Metric) | 0402; 0402 [1005 Metric] | 0402 | |
| Resistance Range | 226 ohms | 226 ohms | 226 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |