Panasonic OEM Souring ERA-2AEB223X

Description
Category: OEM Souring Win Source Part Number: 1467611-ERA-2AEB223X Manufacturer: Panasonic
Request a Quote Datasheet
Description
Category: OEM Souring Win Source Part Number: 1467611-ERA-2AEB223X Manufacturer: Panasonic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1467611-ERA-2AEB223X - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1467611-ERA-2AEB223X Manufacturer: Panasonic

Category: OEM Souring
Win Source Part Number: 1467611-ERA-2AEB223X
Manufacturer: Panasonic

Buy Now
Res, Metal Film (Thin Film), 22K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic - 53W8419 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 22K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
53W8419
Res, Metal Film (Thin Film), 22K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic 53W8419
RES, METAL FILM (THIN FILM), 22K, 0.1%, 0.063W, 0402, REEL; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 22K, 0.1%, 0.063W, 0402, REEL; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 22K, 0.1%, 0.063W, 0402; Resistance Panasonic - 53W8334 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 22K, 0.1%, 0.063W, 0402; Resistance Panasonic
53W8334
Res, Metal Film (Thin Film), 22K, 0.1%, 0.063W, 0402; Resistance Panasonic 53W8334
RES, METAL FILM (THIN FILM), 22K, 0.1%, 0.063W, 0402; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 22K, 0.1%, 0.063W, 0402; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1467611-ERA-2AEB223X 53W8419 53W8334
Product Name OEM Souring Res, Metal Film (Thin Film), 22K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 22K, 0.1%, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 22000 ohms 22000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details