Panasonic Resistors - Chip Resistor - Surface Mount ERA-2AEB221X

Description
RES SMD 220 OHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 220 OHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-2AEB221X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB221X
Resistors - Chip Resistor - Surface Mount ERA-2AEB221X
RES SMD 220 OHM 0.1% 1/16W 0402

RES SMD 220 OHM 0.1% 1/16W 0402

Supplier's Site
Res, Metal Film (Thin Film), 220R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic - 55W9402 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 220R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
55W9402
Res, Metal Film (Thin Film), 220R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic 55W9402
RES, METAL FILM (THIN FILM), 220R, 0.1%, 0.063W, 0402, REEL; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 220R, 0.1%, 0.063W, 0402, REEL; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 220R, 0.1%, 0.063W, 0402; Resistance Panasonic - 05X8512 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 220R, 0.1%, 0.063W, 0402; Resistance Panasonic
05X8512
Res, Metal Film (Thin Film), 220R, 0.1%, 0.063W, 0402; Resistance Panasonic 05X8512
RES, METAL FILM (THIN FILM), 220R, 0.1%, 0.063W, 0402; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 220R, 0.1%, 0.063W, 0402; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERA-2AEB221X 55W9402 05X8512
Product Name Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 220R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 220R, 0.1%, 0.063W, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 220 ohms 220 ohms 220 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details