Panasonic SMD 20.5KOHM 16W Resistor ERA-2AEB2052X

Description
RES SMD 20.5KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2052X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20.5KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20.5KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2052X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 20.5KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2052X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20.5KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20.5KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2052X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 20.5KOHM 16W Resistor
52-ERA-2AEB2052X
SMD 20.5KOHM 16W Resistor 52-ERA-2AEB2052X
RES SMD 20.5KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2052X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20.5KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20.5KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2052X can be used for catalog matching and distributor lookup.

RES SMD 20.5KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2052X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20.5KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20.5KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2052X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2AEB2052X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AEB2052X
Chip Resistor - Surface Mount ERA-2AEB2052X
RES SMD 20.5KOHM 0.1% 1/16W 0402

RES SMD 20.5KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 20K5, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8751 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8751
Res, 20K5, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8751
RES, 20K5, 0.1%, 0.063W, METAL FILM/0402; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 20K5, 0.1%, 0.063W, METAL FILM/0402; Resistance:20.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 52-ERA-2AEB2052X ERA-2AEB2052X 49W8751
Product Name SMD 20.5KOHM 16W Resistor Chip Resistor - Surface Mount Res, 20K5, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Technology / Construction Thin Film Thin Film (Chip) MetalFilm
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 20500 ohms 20500 ohms 20500 ohms
Power Rating 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573203 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 3.3 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details