Panasonic Automotive 63mW 25V Resistor ERA-2AEB203X

Description
0402 20kR 0.1% Metal Film Chip Resistor, 63mW, 25V, AEC-Q200 Product overview: ERA-2AEB203X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB203X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 20kR 0.1% Metal Film Chip Resistor, 63mW, 25V, AEC-Q200 Product overview: ERA-2AEB203X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB203X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 63mW 25V Resistor
52-ERA-2AEB203X
Automotive 63mW 25V Resistor 52-ERA-2AEB203X
0402 20kR 0.1% Metal Film Chip Resistor, 63mW, 25V, AEC-Q200 Product overview: ERA-2AEB203X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB203X can be used for catalog matching and distributor lookup.

0402 20kR 0.1% Metal Film Chip Resistor, 63mW, 25V, AEC-Q200 Product overview: ERA-2AEB203X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB203X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1339559-ERA-2AEB203X - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1339559-ERA-2AEB203X
Resistors - Chip Resistor - Surface Mount 1339559-ERA-2AEB203X
Win Source Part Number: 1339559-ERA-2AEB203X Category: Resistors - Chip Resistor - Surface Mount Series: ERA-2A Features: Automotive AEC-Q200 Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 20 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERA-2AE

Win Source Part Number: 1339559-ERA-2AEB203X
Category: Resistors - Chip Resistor - Surface Mount
Series: ERA-2A
Features: Automotive AEC-Q200
Package: Tape & Reel
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 20 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Base Product Number: ERA-2AE

Buy Now Datasheet
Res, Metal Film (Thin Film), 20K, 0.1%, 0.063W, 0402; Resistance Panasonic - 53W3939 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 20K, 0.1%, 0.063W, 0402; Resistance Panasonic
53W3939
Res, Metal Film (Thin Film), 20K, 0.1%, 0.063W, 0402; Resistance Panasonic 53W3939
RES, METAL FILM (THIN FILM), 20K, 0.1%, 0.063W, 0402; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 20K, 0.1%, 0.063W, 0402; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-2AEB203X 1339559-ERA-2AEB203X 53W3939
Product Name Automotive 63mW 25V Resistor Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 20K, 0.1%, 0.063W, 0402; Resistance Panasonic
Technology / Construction THIN FILM MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts 50 volts
Operating AC Voltage 25 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers