Panasonic SMD 1.96KOHM 16W Resistor ERA-2AEB1961X

Description
RES SMD 1.96KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB1961X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.96KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.96KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1961X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 1.96KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB1961X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.96KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.96KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1961X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.96KOHM 16W Resistor
52-ERA-2AEB1961X
SMD 1.96KOHM 16W Resistor 52-ERA-2AEB1961X
RES SMD 1.96KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB1961X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.96KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.96KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1961X can be used for catalog matching and distributor lookup.

RES SMD 1.96KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB1961X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.96KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.96KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1961X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 49W8744 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
49W8744
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 49W8744
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERA-2AEB1961X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB1961X
Resistors - Chip Resistor - Surface Mount ERA-2AEB1961X
RES SMD 1.96KOHM 0.1% 1/16W 0402

RES SMD 1.96KOHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 52-ERA-2AEB1961X 49W8744 ERA-2AEB1961X
Product Name SMD 1.96KOHM 16W Resistor Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402 0402; 0402 (1005 Metric)
Resistance Range 1960 ohms 1960 ohms
Power Rating 0.0630 watts 0.0630 to 0.0625 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
HSG73P-RT Flat Chip Resistors -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Axial Leads; 0402 ~ 1206
Resistance Range 1.00E6 to 1.00E7 ohms
Tolerance 1 to 5 +/- %
View Details