The Thin Film Resistor, part number 56AK9701, is a chip resistor in the 0402 size with a power rating of 1/16W and a tolerance of ±0.1%. It is designed for high reliability, maintaining stability under high temperature and humidity conditions, rated for operation between -55°C and +155°C. This resistor features a low temperature coefficient of resistance (TCR) of ±15vó10^-6/K, ensuring high accuracy and performance with low current noise and excellent linearity. It complies with AEC-Q200 standards (except for the ERA1A series) and is RoHS compliant. The product is suitable for applications requiring precise resistance values and can be used in various electronic circuits.
RES, 18K7, 0.1%, 0.063W, METAL FILM/0402; Resistance:18.7kohm;
THIN FILM RESISTOR,CHIP,0402,1
RES SMD 18.7KOHM 0.1% 1/16W 0402
| Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 49W8739 | 56AK9701 | ERA-2AEB1872X |
| Product Name | Res, 18K7, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic | Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | MetalFilm | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | 0402 | 0402; 0402 (1005 Metric) |
| Resistance Range | 18700 ohms | 18700 ohms |