Panasonic SMD 16W Resistor ERA-2AEB183X

Description
18kR 0.1% 1/16W 0402 SMD Thin Film Resistor Product overview: ERA-2AEB183X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB183X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
18kR 0.1% 1/16W 0402 SMD Thin Film Resistor Product overview: ERA-2AEB183X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB183X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16W Resistor
52-ERA-2AEB183X
SMD 16W Resistor 52-ERA-2AEB183X
18kR 0.1% 1/16W 0402 SMD Thin Film Resistor Product overview: ERA-2AEB183X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB183X can be used for catalog matching and distributor lookup.

18kR 0.1% 1/16W 0402 SMD Thin Film Resistor Product overview: ERA-2AEB183X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB183X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057418-ERA-2AEB183X
Resistors - Chip Resistor - Surface Mount 1057418-ERA-2AEB183X
Win Source Part Number: 1057418-ERA-2AEB183X Category: Resistors>Chip Resistor - Surface Mount Series: ERA-2A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 18 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CPF0402B17K8E1; RT0402BRD0718KL; RT0402BRD0717K8L; RT0402BRD0716K2LERA- 2AEB183X.; ERA2AEB183X; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: Q7946404D,P18KDCDKR, P18KDCCT,ERA2AEB183X ,P18KDCTR Base Product Number: ERA-2AE

Win Source Part Number: 1057418-ERA-2AEB183X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-2A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 18 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CPF0402B17K8E1; RT0402BRD0718KL; RT0402BRD0717K8L; RT0402BRD0716K2LERA-2AEB183X.; ERA2AEB183X;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: Q7946404D,P18KDCDKR,P18KDCCT,ERA2AEB183X,P18KDCTR
Base Product Number: ERA-2AE

Buy Now Datasheet
RES SMD 18K OHM 0.1% 1/16W 0402 - 590-ERA-2AEB183X - Utmel Electronic Limited
Hong Kong, China
RES SMD 18K OHM 0.1% 1/16W 0402
590-ERA-2AEB183X
RES SMD 18K OHM 0.1% 1/16W 0402 590-ERA-2AEB183X
RES SMD 18K OHM 0.1% 1/16W 0402

RES SMD 18K OHM 0.1% 1/16W 0402

Supplier's Site
Res, Metal Film (Thin Film), 18K, 0.1%, 0.063W, 0402; Resistance Panasonic - 05X8511 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 18K, 0.1%, 0.063W, 0402; Resistance Panasonic
05X8511
Res, Metal Film (Thin Film), 18K, 0.1%, 0.063W, 0402; Resistance Panasonic 05X8511
RES, METAL FILM (THIN FILM), 18K, 0.1%, 0.063W, 0402; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 18K, 0.1%, 0.063W, 0402; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 18K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic - 49W8736 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 18K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
49W8736
Res, Metal Film (Thin Film), 18K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic 49W8736
RES, METAL FILM (THIN FILM), 18K, 0.1%, 0.063W, 0402, REEL; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 18K, 0.1%, 0.063W, 0402, REEL; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERA-2AEB183X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB183X
Resistors - Chip Resistor - Surface Mount ERA-2AEB183X
RES SMD 18K OHM 0.1% 1/16W 0402

RES SMD 18K OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERA-2AEB183X 1057418-ERA-2AEB183X 590-ERA-2AEB183X 05X8511 49W8736 ERA-2AEB183X
Product Name SMD 16W Resistor Resistors - Chip Resistor - Surface Mount RES SMD 18K OHM 0.1% 1/16W 0402 Res, Metal Film (Thin Film), 18K, 0.1%, 0.063W, 0402; Resistance Panasonic Res, Metal Film (Thin Film), 18K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction THIN FILM MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 18000 ohms 18000 ohms 18000 ohms 18000 ohms 18000 ohms 18000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 50 volts 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176766-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers