Panasonic SMD 1.78KOHM 16W Resistor ERA-2AEB1781X

Description
RES SMD 1.78KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB1781X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.78KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.78KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1781X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 1.78KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB1781X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.78KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.78KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1781X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.78KOHM 16W Resistor
52-ERA-2AEB1781X
SMD 1.78KOHM 16W Resistor 52-ERA-2AEB1781X
RES SMD 1.78KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB1781X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.78KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.78KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1781X can be used for catalog matching and distributor lookup.

RES SMD 1.78KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB1781X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.78KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.78KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1781X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2AEB1781X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB1781X
Resistors - Chip Resistor - Surface Mount ERA-2AEB1781X
RES SMD 1.78KOHM 0.1% 1/16W 0402

RES SMD 1.78KOHM 0.1% 1/16W 0402

Supplier's Site
Res Thin Film 0402 1.78K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD Punched Paper T/R - 590-ERA-2AEB1781X - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0402 1.78K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD Punched Paper T/R
590-ERA-2AEB1781X
Res Thin Film 0402 1.78K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD Punched Paper T/R 590-ERA-2AEB1781X
Res Thin Film 0402 1.78K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD Punched Paper T/R

Res Thin Film 0402 1.78K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD Punched Paper T/R

Supplier's Site
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 49W8729 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
49W8729
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 49W8729
Thin Film Resistor,Chip,0402,1 /16W, 0.1% RoHS Compliant: Yes

Thin Film Resistor,Chip,0402,1/16W, 0.1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-2AEB1781X ERA-2AEB1781X 590-ERA-2AEB1781X 49W8729
Product Name SMD 1.78KOHM 16W Resistor Resistors - Chip Resistor - Surface Mount Res Thin Film 0402 1.78K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD Punched Paper T/R Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 (1005 Metric) Surface Mount Technology (SMT / SMD); Surface Mount 0402
Resistance Range 1780 ohms 1780 ohms 1780 ohms
Power Rating 0.0630 watts 0.0630 to 0.0625 watts 0.0630 watts
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details