RES SMD 1.74KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB1741X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.74KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.74KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1741X can be used for catalog matching and distributor lookup.
RES, 1K74, 0.1%, 0.063W, METAL FILM/0402; Resistance:1.74kohm;
RES SMD 1.74KOHM 0.1% 1/16W 0402
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 52-ERA-2AEB1741X | 49W8726 | ERA-2AEB1741X |
| Product Name | SMD 1.74KOHM 16W Resistor | Res, 1K74, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | 0402 (1005 Metric) | 0402; 0402 [1005 Metric] | |
| Resistance Range | 1740 ohms | 1740 ohms | 1740 ohms |
| Power Rating | 0.0630 watts | 0.0630 watts | 0.0630 to 0.0625 watts |
| Operating DC Voltage | 50 volts |