Panasonic Res, 16K9, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic ERA-2AEB1692X

Description
RES, 16K9, 0.1%, 0.063W, METAL FILM/0402; Resistance:16.9kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 16K9, 0.1%, 0.063W, METAL FILM/0402; Resistance:16.9kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K9, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8724 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K9, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8724
Res, 16K9, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8724
RES, 16K9, 0.1%, 0.063W, METAL FILM/0402; Resistance:16.9kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 16K9, 0.1%, 0.063W, METAL FILM/0402; Resistance:16.9kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49W8724
Product Name Res, 16K9, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 16900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers