Panasonic RES SMD 1.69KOHM 0.1% 1/16W 0402 ERA-2AEB1691X

Description
RES SMD 1.69KOHM 0.1% 1/16W 0402
Description
RES SMD 1.69KOHM 0.1% 1/16W 0402

Suppliers

Company
Product
Description
Supplier Links
RES SMD 1.69KOHM 0.1% 1/16W 0402 - 590-ERA-2AEB1691X - Utmel Electronic Limited
Hong Kong, China
RES SMD 1.69KOHM 0.1% 1/16W 0402
590-ERA-2AEB1691X
RES SMD 1.69KOHM 0.1% 1/16W 0402 590-ERA-2AEB1691X
RES SMD 1.69KOHM 0.1% 1/16W 0402

RES SMD 1.69KOHM 0.1% 1/16W 0402

Supplier's Site
Res, 1K69, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8723 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K69, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8723
Res, 1K69, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8723
RES, 1K69, 0.1%, 0.063W, METAL FILM/0402; Resistance:1.69kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 1K69, 0.1%, 0.063W, METAL FILM/0402; Resistance:1.69kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERA-2AEB1691X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB1691X
Resistors - Chip Resistor - Surface Mount ERA-2AEB1691X
RES SMD 1.69KOHM 0.1% 1/16W 0402

RES SMD 1.69KOHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 590-ERA-2AEB1691X 49W8723 ERA-2AEB1691X
Product Name RES SMD 1.69KOHM 0.1% 1/16W 0402 Res, 1K69, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 1690 ohms 1690 ohms 1690 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9310 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details