Panasonic SMD 16W Resistor ERA-2AEB1372X

Description
13.7kR 0.1% 1/16W 0402 SMD Thin Film Resistor Product overview: ERA-2AEB1372X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1372X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
13.7kR 0.1% 1/16W 0402 SMD Thin Film Resistor Product overview: ERA-2AEB1372X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1372X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16W Resistor
52-ERA-2AEB1372X
SMD 16W Resistor 52-ERA-2AEB1372X
13.7kR 0.1% 1/16W 0402 SMD Thin Film Resistor Product overview: ERA-2AEB1372X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1372X can be used for catalog matching and distributor lookup.

13.7kR 0.1% 1/16W 0402 SMD Thin Film Resistor Product overview: ERA-2AEB1372X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1372X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Mtlflm 0402 13.7K Ohm 0.1% 1/16W 25Ppm/ C Smd Rohs Compliant Panasonic - 38AH8079 - Newark, An Avnet Company
Chicago, IL, United States
Res Mtlflm 0402 13.7K Ohm 0.1% 1/16W 25Ppm/ C Smd Rohs Compliant Panasonic
38AH8079
Res Mtlflm 0402 13.7K Ohm 0.1% 1/16W 25Ppm/ C Smd Rohs Compliant Panasonic 38AH8079
RES MTLFLM 0402 13.7K OHM 0.1% 1/16W 25PPM/ C SMD ROHS COMPLIANT: YES

RES MTLFLM 0402 13.7K OHM 0.1% 1/16W 25PPM/ C SMD ROHS COMPLIANT: YES

Supplier's Site
Res, 13K7, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8697 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K7, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8697
Res, 13K7, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8697
RES, 13K7, 0.1%, 0.063W, METAL FILM/0402; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 13K7, 0.1%, 0.063W, METAL FILM/0402; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 56AK9672 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
56AK9672
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 56AK9672
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-2AEB1372X 38AH8079 49W8697 56AK9672
Product Name SMD 16W Resistor Res Mtlflm 0402 13.7K Ohm 0.1% 1/16W 25Ppm/ C Smd Rohs Compliant Panasonic Res, 13K7, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
Resistance Range 13700 ohms 13700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts
Operating AC Voltage 25 volts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details