Panasonic Res, Metal Film (Thin Film), 10K, 0.05W, 0201; Resistance Panasonic ERA-1ARW103C

Description
RES, METAL FILM (THIN FILM), 10K, 0.05W, 0201; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 10K, 0.05W, 0201; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 10K, 0.05W, 0201; Resistance Panasonic - 68AC3191 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 10K, 0.05W, 0201; Resistance Panasonic
68AC3191
Res, Metal Film (Thin Film), 10K, 0.05W, 0201; Resistance Panasonic 68AC3191
RES, METAL FILM (THIN FILM), 10K, 0.05W, 0201; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 10K, 0.05W, 0201; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC3191
Product Name Res, Metal Film (Thin Film), 10K, 0.05W, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details