Panasonic Chip Resistor - Surface Mount - ERA-1ARC3570C ERA-1ARC3570C

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 770945-ERA-1ARC3570C Series: ERA-1A Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 0201 (0603 Metric) Tolerance: ±0.25% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.05W, 1/20W Resistance (Ohms): 357 Composition: Thin Film Number of Terminations: 2 Family Name: ERA Categories: Resistors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Manufacturer Package: 0201 Height - Seated (Maximum): 0.010" (0.26mm) Alternative Parts (Cross-Reference): ERA1ARB3570C ; Introduction Date: March 18, 2016 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 770945-ERA-1ARC3570C Series: ERA-1A Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 0201 (0603 Metric) Tolerance: ±0.25% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.05W, 1/20W Resistance (Ohms): 357 Composition: Thin Film Number of Terminations: 2 Family Name: ERA Categories: Resistors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Manufacturer Package: 0201 Height - Seated (Maximum): 0.010" (0.26mm) Alternative Parts (Cross-Reference): ERA1ARB3570C ; Introduction Date: March 18, 2016 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-1ARC3570C
770945-ERA-1ARC3570C
Chip Resistor - Surface Mount - ERA-1ARC3570C 770945-ERA-1ARC3570C
Manufacturer: Panasonic Electronic Components Win Source Part Number: 770945-ERA-1ARC3570C Series: ERA-1A Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Automotive AEC-Q200 Package: 0201 (0603 Metric) Tolerance: ±0.25% Temperature Coefficient: ±10ppm/°C Power (Watts): 0.05W, 1/20W Resistance (Ohms): 357 Composition: Thin Film Number of Terminations: 2 Family Name: ERA Categories: Resistors Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Manufacturer Package: 0201 Height - Seated (Maximum): 0.010" (0.26mm) Alternative Parts (Cross-Reference): ERA1ARB3570C ; Introduction Date: March 18, 2016 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 770945-ERA-1ARC3570C
Series: ERA-1A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Features: Automotive AEC-Q200
Package: 0201 (0603 Metric)
Tolerance: ±0.25%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.05W, 1/20W
Resistance (Ohms): 357
Composition: Thin Film
Number of Terminations: 2
Family Name: ERA
Categories: Resistors
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Manufacturer Package: 0201
Height - Seated (Maximum): 0.010" (0.26mm)
Alternative Parts (Cross-Reference): ERA1ARB3570C ;
Introduction Date: March 18, 2016
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Automotive SMD 357 OHM 20W Resistor - 52-ERA-1ARC3570C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 357 OHM 20W Resistor
52-ERA-1ARC3570C
Automotive SMD 357 OHM 20W Resistor 52-ERA-1ARC3570C
RES SMD 357 OHM 0.25% 1/20W 0201 / Res Thin Film 0201 357 Ohm 0.25% 0.05W(1/20W) ±10ppm/°C Pad SMD Automotive T/R Product overview: ERA-1ARC3570C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 357 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 357 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1ARC3570C can be used for catalog matching and distributor lookup.

RES SMD 357 OHM 0.25% 1/20W 0201 / Res Thin Film 0201 357 Ohm 0.25% 0.05W(1/20W) ±10ppm/°C Pad SMD Automotive T/R Product overview: ERA-1ARC3570C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 357 OHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 357 OHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1ARC3570C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 770945-ERA-1ARC3570C 52-ERA-1ARC3570C
Product Name Chip Resistor - Surface Mount - ERA-1ARC3570C Automotive SMD 357 OHM 20W Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Resistance Range 357 ohms
Tolerance 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers