RES, METAL FILM (THIN FILM), 4K7, 0.05W, 0201; Resistance:4.7kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 68AC2579 |
| Product Name | Res, Metal Film (Thin Film), 4K7, 0.05W, 0201; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0201; 0201 [0603 Metric] |