Panasonic Res, Metal Film (Thin Film), 3K32, 0.05W, 0201; Resistance Panasonic ERA-1ARB3321C

Description
RES, METAL FILM (THIN FILM), 3K32, 0.05W, 0201; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 3K32, 0.05W, 0201; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 3K32, 0.05W, 0201; Resistance Panasonic - 68AC2506 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K32, 0.05W, 0201; Resistance Panasonic
68AC2506
Res, Metal Film (Thin Film), 3K32, 0.05W, 0201; Resistance Panasonic 68AC2506
RES, METAL FILM (THIN FILM), 3K32, 0.05W, 0201; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K32, 0.05W, 0201; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 3K32, 0.05W, 0201; Resistance Panasonic - 68AC2507 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 3K32, 0.05W, 0201; Resistance Panasonic
68AC2507
Res, Metal Film (Thin Film), 3K32, 0.05W, 0201; Resistance Panasonic 68AC2507
RES, METAL FILM (THIN FILM), 3K32, 0.05W, 0201; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 3K32, 0.05W, 0201; Resistance:3.32kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC2506
Product Name Res, Metal Film (Thin Film), 3K32, 0.05W, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 3320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details