Panasonic Res, Metal Film (Thin Film), 1K4, 0.05W, 0201; Resistance Panasonic ERA-1ARB1401C

Description
RES, METAL FILM (THIN FILM), 1K4, 0.05W, 0201; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 1K4, 0.05W, 0201; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K4, 0.05W, 0201; Resistance Panasonic - 68AC2334 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K4, 0.05W, 0201; Resistance Panasonic
68AC2334
Res, Metal Film (Thin Film), 1K4, 0.05W, 0201; Resistance Panasonic 68AC2334
RES, METAL FILM (THIN FILM), 1K4, 0.05W, 0201; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K4, 0.05W, 0201; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 1K4, 0.05W, 0201; Resistance Panasonic - 68AC2335 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K4, 0.05W, 0201; Resistance Panasonic
68AC2335
Res, Metal Film (Thin Film), 1K4, 0.05W, 0201; Resistance Panasonic 68AC2335
RES, METAL FILM (THIN FILM), 1K4, 0.05W, 0201; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K4, 0.05W, 0201; Resistance:1.4kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High ReliabilityRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC2334
Product Name Res, Metal Film (Thin Film), 1K4, 0.05W, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details