Panasonic 20W Resistor ERA-1AEB562C

Description
RES 5.6K OHM 0.1% 1/20W 0201 Product overview: ERA-1AEB562C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB562C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 5.6K OHM 0.1% 1/20W 0201 Product overview: ERA-1AEB562C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB562C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20W Resistor - 52-ERA-1AEB562C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20W Resistor
52-ERA-1AEB562C
20W Resistor 52-ERA-1AEB562C
RES 5.6K OHM 0.1% 1/20W 0201 Product overview: ERA-1AEB562C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB562C can be used for catalog matching and distributor lookup.

RES 5.6K OHM 0.1% 1/20W 0201 Product overview: ERA-1AEB562C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB562C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1047783-ERA-1AEB562C
Resistors - Chip Resistor - Surface Mount 1047783-ERA-1AEB562C
Win Source Part Number: 1047783-ERA-1AEB562C Category: Resistors>Chip Resistor - Surface Mount Series: ERA-1A Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thin Film Number of Terminations: 2 Resistance: 5.6 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): ERJ-1GEF5601C; RC0201JR-075K6L; CRCW02015K60FKED; ERJ-1GNF5601C; RC0201FR-075K6L; ERJ-1GEJ562CERA1AEB5 62C; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA1AEB562C,10-ERA-1 AEB562CDKR,10-ERA-1A EB562CTR,10-ERA-1AEB 562CCT Base Product Number: ERA-1AE

Win Source Part Number: 1047783-ERA-1AEB562C
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-1A
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 15,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thin Film
Number of Terminations: 2
Resistance: 5.6 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): ERJ-1GEF5601C; RC0201JR-075K6L; CRCW02015K60FKED; ERJ-1GNF5601C; RC0201FR-075K6L; ERJ-1GEJ562CERA1AEB562C;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA1AEB562C,10-ERA-1AEB562CDKR,10-ERA-1AEB562CTR,10-ERA-1AEB562CCT
Base Product Number: ERA-1AE

Buy Now Datasheet
0201 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X1740 - Newark, An Avnet Company
Chicago, IL, United States
0201 Thin Film Chip Resistor Rohs Compliant Panasonic
84X1740
0201 Thin Film Chip Resistor Rohs Compliant Panasonic 84X1740
0201 Thin film chip resistor RoHS Compliant: Yes

0201 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-1AEB562C 1047783-ERA-1AEB562C 84X1740
Product Name 20W Resistor Resistors - Chip Resistor - Surface Mount 0201 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201 (0603 Metric) 0201
Resistance Range 5600 ohms 5600 ohms
Power Rating 0.0500 watts 0.0500 watts
Operating DC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176156-7 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0130 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details