Panasonic Res, 3K, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic ERA-1AEB302C

Description
RES, 3K, 0.1%, 0.05W, METAL FILM, 0201; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 3K, 0.1%, 0.05W, METAL FILM, 0201; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic - 84X1676 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic
84X1676
Res, 3K, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic 84X1676
RES, 3K, 0.1%, 0.05W, METAL FILM, 0201; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 3K, 0.1%, 0.05W, METAL FILM, 0201; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0201 Thin Film Chip Resistor Rohs Compliant Panasonic - 56AK9640 - Newark, An Avnet Company
Chicago, IL, United States
0201 Thin Film Chip Resistor Rohs Compliant Panasonic
56AK9640
0201 Thin Film Chip Resistor Rohs Compliant Panasonic 56AK9640
0201 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0201 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 84X1676 56AK9640
Product Name Res, 3K, 0.1%, 0.05W, Metal Film, 0201; Resistance Panasonic 0201 Thin Film Chip Resistor Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201
Resistance Range 3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details