Panasonic SMD 2.67KOHM 20W Resistor ERA-1AEB2671C

Description
RES SMD 2.67KOHM 0.1% 1/20W 0201 Product overview: ERA-1AEB2671C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.67KOHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.67KOHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB2671C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2.67KOHM 0.1% 1/20W 0201 Product overview: ERA-1AEB2671C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.67KOHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.67KOHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB2671C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.67KOHM 20W Resistor - 52-ERA-1AEB2671C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.67KOHM 20W Resistor
52-ERA-1AEB2671C
SMD 2.67KOHM 20W Resistor 52-ERA-1AEB2671C
RES SMD 2.67KOHM 0.1% 1/20W 0201 Product overview: ERA-1AEB2671C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.67KOHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.67KOHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB2671C can be used for catalog matching and distributor lookup.

RES SMD 2.67KOHM 0.1% 1/20W 0201 Product overview: ERA-1AEB2671C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.67KOHM, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.67KOHM, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB2671C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057409-ERA-1AEB2671C
Resistors - Chip Resistor - Surface Mount 1057409-ERA-1AEB2671C
Win Source Part Number: 1057409-ERA-1AEB2671 C Category: Resistors>Chip Resistor - Surface Mount Series: ERA-1A Package: Tape & Reel (TR) Height - Seated (Max): 0.010" (0.26mm) Standard Package: 15,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thin Film Number of Terminations: 2 Resistance: 2.67 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): ERA-1AEB2671CERA1AEB 2671C; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Base Product Number: ERA-1AE

Win Source Part Number: 1057409-ERA-1AEB2671C
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-1A
Package: Tape & Reel (TR)
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 15,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2.67 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): ERA-1AEB2671CERA1AEB2671C;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Base Product Number: ERA-1AE

Buy Now Datasheet
0201 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X1662 - Newark, An Avnet Company
Chicago, IL, United States
0201 Thin Film Chip Resistor Rohs Compliant Panasonic
84X1662
0201 Thin Film Chip Resistor Rohs Compliant Panasonic 84X1662
0201 Thin film chip resistor RoHS Compliant: Yes

0201 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-1AEB2671C 1057409-ERA-1AEB2671C 84X1662
Product Name SMD 2.67KOHM 20W Resistor Resistors - Chip Resistor - Surface Mount 0201 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0201 (0603 Metric) 0201
Resistance Range 2670 ohms 2670 ohms
Power Rating 0.0500 watts 0.0500 watts
Operating DC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details