RES 2.4K OHM 0.1% 1/20W 0201 Product overview: ERA-1AEB242C from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-1AEB242C can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 870700-ERA-1AEB242C
Series: ERA-1A
Operating Temperature Range: -55°C ~ 155°C
Features: 2.4 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thin Film
Package: 0201 (0603 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 10-ERA-1AEB242CDKR, 10-ERA-1AEB242CCT, 10-ERA-1AEB242CTR
0201 Thin film chip resistor RoHS Compliant: Yes
RES 2.4K OHM 0.1% 1/20W 0201
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-ERA-1AEB242C | 870700-ERA-1AEB242C | 84X1652 | ERA-1AEB242C |
| Product Name | 20W Resistor | Chip Resistor - Surface Mount - ERA-1AEB242C | 0201 Thin Film Chip Resistor Rohs Compliant Panasonic | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0201 (0603 Metric) | 0201 | 0201; 0603; 0201 (0603 Metric) | |
| Resistance Range | 2400 ohms | 2400 ohms | ||
| Operating DC Voltage | 25 volts | |||
| Operating AC Voltage | 25 volts |