Panasonic Chip Resistor - Surface Mount - ERA-14EB114U ERA-14EB114U

Description
Manufacturer: Panasonic Win Source Part Number: 870691-ERA-14EB114U Series: ERA-14 Operating Temperature Range: -55°C ~ 125°C Features: 110 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) - Thin Film Package: 1210 (3225 Metric) Package: Reel - TR Part Status: Obsolete Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P110KQTR, P110KQCT, P110KQDKR, ERA14EB114U
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870691-ERA-14EB114U Series: ERA-14 Operating Temperature Range: -55°C ~ 125°C Features: 110 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) - Thin Film Package: 1210 (3225 Metric) Package: Reel - TR Part Status: Obsolete Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P110KQTR, P110KQCT, P110KQDKR, ERA14EB114U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-14EB114U
870691-ERA-14EB114U
Chip Resistor - Surface Mount - ERA-14EB114U 870691-ERA-14EB114U
Manufacturer: Panasonic Win Source Part Number: 870691-ERA-14EB114U Series: ERA-14 Operating Temperature Range: -55°C ~ 125°C Features: 110 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) - Thin Film Package: 1210 (3225 Metric) Package: Reel - TR Part Status: Obsolete Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P110KQTR, P110KQCT, P110KQDKR, ERA14EB114U

Manufacturer: Panasonic
Win Source Part Number: 870691-ERA-14EB114U
Series: ERA-14
Operating Temperature Range: -55°C ~ 125°C
Features: 110 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1210 (3225 Metric) - Thin Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Part Status: Obsolete
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P110KQTR, P110KQCT, P110KQDKR, ERA14EB114U

Buy Now Datasheet
SMD 4W Resistor - 52-ERA-14EB114U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-ERA-14EB114U
SMD 4W Resistor 52-ERA-14EB114U
RES SMD 110K OHM 0.1% 1/4W 1210 Product overview: ERA-14EB114U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-14EB114U can be used for catalog matching and distributor lookup.

RES SMD 110K OHM 0.1% 1/4W 1210 Product overview: ERA-14EB114U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-14EB114U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-14EB114U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-14EB114U
Chip Resistor - Surface Mount ERA-14EB114U
RES SMD 110K OHM 0.1% 1/4W 1210

RES SMD 110K OHM 0.1% 1/4W 1210

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 870691-ERA-14EB114U 52-ERA-14EB114U ERA-14EB114U
Product Name Chip Resistor - Surface Mount - ERA-14EB114U SMD 4W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Resistance Range 110000 ohms 110000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers