Panasonic Sensor, Diffuse, 2.5M, Npn/pnp, Screw; Sensor Output Panasonic EQ511

Description
SENSOR, DIFFUSE, 2.5M, NPN/PNP, SCREW; Sensor Output:NPN / PNP; Sensing Range Max:2.5m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:EQ-500 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
SENSOR, DIFFUSE, 2.5M, NPN/PNP, SCREW; Sensor Output:NPN / PNP; Sensing Range Max:2.5m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:EQ-500 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Diffuse, 2.5M, Npn/pnp, Screw; Sensor Output Panasonic - 08X9770 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Diffuse, 2.5M, Npn/pnp, Screw; Sensor Output Panasonic
08X9770
Sensor, Diffuse, 2.5M, Npn/pnp, Screw; Sensor Output Panasonic 08X9770
SENSOR, DIFFUSE, 2.5M, NPN/PNP, SCREW; Sensor Output:NPN / PNP; Sensing Range Max:2.5m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:EQ-500 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

SENSOR, DIFFUSE, 2.5M, NPN/PNP, SCREW; Sensor Output:NPN / PNP; Sensing Range Max:2.5m; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Output Current:100mA; Product Range:EQ-500 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 08X9770
Product Name Sensor, Diffuse, 2.5M, Npn/pnp, Screw; Sensor Output Panasonic
Operation Distance 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
12mm Diffused Photoelectric Sensor - PD12M1POC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details