BLE MODULE, V4.1, 500KBPS, 1.8-3.6V; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:100m; Data Rate:1Mbps; Bluetooth Class:-; Receive Sensitivity:-93dBm; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 45AC4582 |
| Product Name | Ble Module, V4.1, 500Kbps, 1.8-3.6V; Bluetooth Version Panasonic |