BLUETOOTH SMART, VERSION4, PAN1740; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:2.35V; Supply Voltage Max:3.3V; Signal Range Max:100m; Data Rate:1Mbps; Bluetooth Class:-; Receive Sensitivity:-93dBm; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 85Y5293 |
| Product Name | Bluetooth Smart, Version4, Pan1740; Bluetooth Version Panasonic |