BLUETOOTH MODULE, V4.2, 2.178MBPS; Bluetooth Version:Bluetooth 4.2; Supply Voltage Min:1.8V; Supply Voltage Max:4.8V; Signal Range Max:-; Data Rate:1Mbps; Bluetooth Class:Class 1.5; Receive Sensitivity:-93dBm; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 45AC4575 |
| Product Name | Bluetooth Module, V4.2, 2.178Mbps; Bluetooth Version Panasonic |