The ENW-F9203A1EF is a Wi-Fi and Bluetooth radio module designed for dual-band operation in the 2.4 GHz and 5 GHz ISM bands. It supports IEEE 802.11 a/b/g/n standards and Bluetooth 5.0, including Low Energy (LE) functionality. The module features a compact surface mount design measuring 17.5 mm x 10.0 mm x 2.6 mm and integrates a Marvell 88W8977 single-chip solution. This module allows for simultaneous operation of WLAN and Bluetooth, with dynamic rapid channel switching for efficient performance. It supports various security standards, including 802.11i with AES and CCMP, and offers quality of service features suitable for multimedia applications. The device operates with a power supply of 3.3 V, 2.2 V, and 1.8 V, with typical current consumption of 400 mA during transmission and 70 mA during reception. The ENW-F9203A1EF is certified for use in Canada and is designed to work with specific antennas that have a maximum gain of 2.1 dBi for 2.4 GHz and 1.5 dBi for 5 GHz. It is suitable for a wide range of applications requiring reliable wireless connectivity in various environmental conditions, with an operating temperature range of -30 °C to 85 °C.
Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz, 4.9GHz ~ 5.925GHz Integrated, Chip Surface Mount
RF TXRX MOD BLUETOOTH CHIP SMD
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | ENW-F9203A1EF | ENW-F9203A1EF |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Package Type | Surface Mount; 51-SMD Module | |
| Features | RoHS | |
| Operating Temperature | -30.0 to 85.0 C (-22.0 to 185.0 F) | |
| Operating Frequency | 2400 to 5925 MHz | |
| Data Rate | 150000 kbps |