Panasonic RF Transceiver Modules - ENW-89846A1KF ENW-89846A1KF

Description
Manufacturer: Panasonic Win Source Part Number: 844554-ENW-89846A1KF Series: PAN1740 Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.1, Class 2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: Module Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: 5A992C SC Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8517.62.0090 Other Part Number: PAN1740, P16823TR, P16823DKR, P16823CT, ENW89846A1KF, P16823, P16823-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 844554-ENW-89846A1KF Series: PAN1740 Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.1, Class 2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: Module Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: 5A992C SC Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8517.62.0090 Other Part Number: PAN1740, P16823TR, P16823DKR, P16823CT, ENW89846A1KF, P16823, P16823-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ENW-89846A1KF - 844554-ENW-89846A1KF - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ENW-89846A1KF
844554-ENW-89846A1KF
RF Transceiver Modules - ENW-89846A1KF 844554-ENW-89846A1KF
Manufacturer: Panasonic Win Source Part Number: 844554-ENW-89846A1KF Series: PAN1740 Operating Temperature Range: -40°C ~ 85°C Features: Bluetooth Bluetooth v4.1, Class 2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: Module Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: 5A992C SC Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks HTSUS: 8517.62.0090 Other Part Number: PAN1740, P16823TR, P16823DKR, P16823CT, ENW89846A1KF, P16823, P16823-ND

Manufacturer: Panasonic
Win Source Part Number: 844554-ENW-89846A1KF
Series: PAN1740
Operating Temperature Range: -40°C ~ 85°C
Features: Bluetooth Bluetooth v4.1, Class 2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Package: Module
Package: Reel - TR
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: 5A992C SC
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
HTSUS: 8517.62.0090
Other Part Number: PAN1740, P16823TR, P16823DKR, P16823CT, ENW89846A1KF, P16823, P16823-ND

Buy Now Datasheet
RF Transceiver Modules and Modems - ENW-89846A1KF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ENW-89846A1KF
RF Transceiver Modules and Modems ENW-89846A1KF
Bluetooth Bluetooth v4.1, Class 2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Bluetooth Bluetooth v4.1, Class 2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ENW-89846A1KF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ENW-89846A1KF
RF and Wireless - RF Transceiver Modules and Modems ENW-89846A1KF
RF TXRX MODULE BT CHIP SMD

RF TXRX MODULE BT CHIP SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 844554-ENW-89846A1KF ENW-89846A1KF ENW-89846A1KF
Product Name RF Transceiver Modules - ENW-89846A1KF RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Package Type Surface Mount; Surface Mount Surface Mount; Module
Features RoHS
Operating Frequency 2400 MHz 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5236333 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 746-1059-ND - DigiKey
Specs
Device Type Rec-Trans
Operating Frequency 2400 MHz
Sensitivity -103 dBm
View Details
RF Power Amplifier Module - KMA1040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details